Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COUPLER: N 2-4GHZ 3DB
RF Directional Coupler General Purpose 2GHz ~ 4GHz 3dB 80W Module
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R432571000 | R432571000 | R432571000 |
| Product Name | RF Hybrid Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| Package Type | Connectorized | ||
| Frequency Range | 2000.00 to 4000.00 MHz | 2000.00 to 4000.00 MHz | 2000.00 to 4000.00 MHz |
| Power | 80.00 watts | 80.00 watts | |
| Insertion Loss | 0.30 dB | 0.30 dB |