MACOM RF Dual Directional Coupler MACPCC0001

Description
The MACPCC000I is an IC based mono-lithic bi-directional coupler in a low cost 50-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size, low insertion loss, superior repeatability, and low cost are required. Typical applications include personal communication systems and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC000I is fabricated using a passive-integrated circuit process. The process features passivation for increased performance and reliability.
Request a Quote Datasheet
Description
The MACPCC000I is an IC based mono-lithic bi-directional coupler in a low cost 50-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size, low insertion loss, superior repeatability, and low cost are required. Typical applications include personal communication systems and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC000I is fabricated using a passive-integrated circuit process. The process features passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Dual Directional Coupler - MACPCC0001 - Richardson RFPD
Downers Grove, IL, United States
RF Dual Directional Coupler
MACPCC0001
RF Dual Directional Coupler MACPCC0001
The MACPCC000I is an IC based mono-lithic bi-directional coupler in a low cost 50-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size, low insertion loss, superior repeatability, and low cost are required. Typical applications include personal communication systems and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC000I is fabricated using a passive-integrated circuit process. The process features passivation for increased performance and reliability.

The MACPCC000I is an IC based mono-lithic bi-directional coupler in a low cost 50-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size, low insertion loss, superior repeatability, and low cost are required. Typical applications include personal communication systems and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC000I is fabricated using a passive-integrated circuit process. The process features passivation for increased performance and reliability.

Supplier's Site Datasheet
Rf Directional Coupler - 850-MACPCC0001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-MACPCC0001
Rf Directional Coupler 850-MACPCC0001
COUPLER,DIRECTIONAL, 17 DB Product overview: MACPCC0001 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACPCC0001 can be used for catalog matching and distributor lookup.

COUPLER,DIRECTIONAL, 17 DB Product overview: MACPCC0001 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACPCC0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 1465-MACPCC0001-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-MACPCC0001-ND
RF Directional Coupler 1465-MACPCC0001-ND
"RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154"", 3.90mm Width)"

"RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Directional Coupler - MACPCC0001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
MACPCC0001
RF Directional Coupler MACPCC0001
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154", 3.90mm Width)

RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number MACPCC0001 850-MACPCC0001 1465-MACPCC0001-ND MACPCC0001
Product Name RF Dual Directional Coupler Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Dual Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount 8-SOIC (0.154", 3.90mm Width) Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Frequency Range 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz
Power 2.00 watts 2.00 watts 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CDM-30-.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 390.00 to 610.00 MHz
View Details