Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 700MHZ-1GHZ SMD
RF Directional Coupler AMPS 700MHz ~ 1GHz 3dB 300W 4-SMD, No Lead
RF DIR COUPLER 700MHZ-1GHZ SMD
RF Directional Coupler AMPS 700MHz ~ 1GHz 3dB 300W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C09A2-03S | 1173-X3C09A2-03SDKR-ND | X3C09A2-03S |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz |
| Power | 300.00 watts | 300.00 watts | |
| Insertion Loss | 0.15 dB | 0.15 dB |