50W 7 - 12.4 GHz 20 dB Directional Coupler
COUPLER: SMA 7-12.4GHZ 20DB FLAT
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 20 ± 0.8dB 50W Module, SMA Connectors
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R433724000 | R433724000 | R433724000 |
| Product Name | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Connectorized | ||
| Frequency Range | 7000.00 to 12400.00 MHz | 7000.00 to 12400.00 MHz | 7000.00 to 12400.00 MHz |
| Power | 50.00 watts | 50.00 watts |