Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler DCS, LTE, PCS, WCDMA 3.1GHz ~ 4.2GHz 85W 5-SMD, No Lead
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X3C35P1-03SCT-ND | X3C35P1-03S | X3C35P1-03S |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 5-SMD, No Lead | Surface Mount | |
| Frequency Range | 3100.00 to 4200.00 MHz | 3100.00 to 4200.00 MHz | 3100.00 to 4200.00 MHz |