COUPLER,17.3 DB,5-2000MHZ,FR4, Product overview: MACP-011068 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2000MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011068 can be used for catalog matching and distributor lookup.
The MACP-011068 is a 17.3 dB coupler offered in a surface mount package.
Ideally suited for 75 Ohm power monitoring in CATV DOCSIS 3.1 nodes and line extenders.
RF Directional Coupler General Purpose 5MHz ~ 2GHz 17.3dB 2W 6-SMD, No Lead
RF Directional Coupler General Purpose 5MHz ~ 2GHz 17.3dB 2W 6-SMD, No Lead
RF Directional Coupler General Purpose 5MHz ~ 2GHz 17.3dB 2W 6-SMD, No Lead
RF Directional Coupler General Purpose 5MHz ~ 2GHz 17.3dB 2W 6-SMD, No Lead
COUPLER,17.3 DB,5-2000MHZ,FR4
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-MACP-011068 | MACP-011068 | 1465-MACP-011068CT-ND | MACP-011068 | MACP-011068 |
| Product Name | 2000MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 6-SMD, No Lead | Surface Mount | Surface Mount; 6-SMD, No Lead | ||
| Frequency Range | 5.00 to 2000.00 MHz | 5.00 to 2000.00 MHz | 5.00 to 2000.00 MHz | 5.00 to 2000.00 MHz | |
| Power | 2.00 watts | 2.00 watts |