RF Directional Coupler General Purpose 40MHz ~ 1.002GHz 17.3dB 250mW 5-SMD, No Lead
RF Directional Coupler General Purpose 40MHz ~ 1.002GHz 17.3dB 250mW 5-SMD, No Lead
RF Directional Coupler General Purpose 40MHz ~ 1.002GHz 17.3dB 250mW 5-SMD, No Lead
COUPLER 17DB Product overview: MACP-010718-CG09E0 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-010718-CG09
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 40MHz ~ 1.002GHz 17.3dB 250mW 5-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-MACP-010718-CG09E0DKR-ND | 850-MACP-010718-CG09E0 | MACP-010718-CG09E0 | MACP-010718-CG09E0 |
| Product Name | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 5-SMD, No Lead | 5-SMD, No Lead | Surface Mount | |
| Frequency Range | 40.00 to 1002.00 MHz | 40.00 to 1002.00 MHz | 40.00 to 1002.00 MHz | 40.00 to 1002.00 MHz |
| Power | 0.25 watts | 0.25 watts | 0.00 watts |