Radiall RF Directional Coupler R431413002

Description
SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz
Request a Quote Datasheet
Description
SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R431413002 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R431413002
RF Directional Coupler R431413002
SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz

SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431413002
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 1700.00 to 2000.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details