MACOM’s MACP-011014 is a 17.5dB coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | MACP-011014 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5.00 to 1225.00 MHz |
| Power | 0.00 watts |