Radiall RF Directional Coupler R433424000

Description
20 dB 0.9 - 2.1 GHz Directional Coupler
Request a Quote Datasheet
Description
20 dB 0.9 - 2.1 GHz Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433424000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433424000
RF Directional Coupler R433424000
20 dB 0.9 - 2.1 GHz Directional Coupler

20 dB 0.9 - 2.1 GHz Directional Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433424000
RF and Wireless - RF Directional Coupler R433424000
COUPLER: SMA 0.9-2.1GHZ 20DB FLA

COUPLER: SMA 0.9-2.1GHZ 20DB FLA

Supplier's Site
RF Directional Coupler - R433424000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433424000
RF Directional Coupler R433424000
RF Directional Coupler General Purpose 900MHz ~ 2.1GHz 20 ± 0.8dB 50W Module

RF Directional Coupler General Purpose 900MHz ~ 2.1GHz 20 ± 0.8dB 50W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433424000 R433424000 R433424000
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 900.00 to 2100.00 MHz 900.00 to 2100.00 MHz 900.00 to 2100.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
RF Directional Coupler - 1761-FPC07182-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details