3 dB 90° Hybrid Coupler
COUPLER: N 0.5-1GHZ 3DB
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 300W Module
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R432371000 | R432371000 | R432371000 |
| Product Name | RF Hybrid Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| Package Type | Connectorized | ||
| Frequency Range | 500.00 to 1000.00 MHz | 500.00 to 1000.00 MHz | 500.00 to 1000.00 MHz |
| Power | 300.00 watts | 300.00 watts | |
| Insertion Loss | 0.30 dB | 0.30 dB |