RF DIR COUPLER 400MHZ-1GHZ SMD
RF Directional Coupler AMPS, GSM, LTE, WCDMA 400MHz ~ 1GHz 30dB 100W 4-SMD, No Lead
RF DIR COUPLER 400MHZ-1GHZ SMD
The X4C09F1-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and LTE band applications. The X4C09F1-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 100 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish
RF Directional Coupler AMPS, GSM, LTE, WCDMA 400MHz ~ 1GHz 30dB 100W 4-SMD, No Lead
RF DIR COUPLER 400MHZ-1GHZ SMD
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X4C09F1-30SDKR-ND | X4C09F1-30S | X4C09F1-30S | X4C09F1-30S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | ||
| Frequency Range | 400.00 to 1000.00 MHz | 400.00 to 1000.00 MHz | 400.00 to 1000.00 MHz | 400.00 to 1000.00 MHz |
| Power | 100.00 watts | 100.00 watts | 100.00 watts |