IPP-8038RT is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 4000 MHz.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | IPP-8038RT |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 2000.00 to 4000.00 MHz |
| Power | 100.00 watts |