The RF Directional Coupler R433831700 from Quarktwin Technology Ltd. operates within a frequency range of 12.4 to 18 GHz and has an impedance of 50 Ω. It features a maximum VSWR of 1.40, a nominal coupling of 3 dB, and an insertion loss of 0.6 dB maximum. The device provides a minimum isolation of 16 dB, with an amplitude balance of ± 0.7 dB and a phase balance of 90° ±6¬8. It can handle an average power of 30W and a peak power of 3000W at 25°C. The coupler is equipped with SMA female connectors per MIL-C 39012 and is designed to operate in temperatures ranging from -40°C to +100°C. The weight of the unit is 12.17 grams.
3 dB 90° 12.4 - 18 GHz Cross Over Hybrid Coupler
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 3dB 30W Module, SMA Connectors
COUPLER: SMA 12.4-18GHZ 3DB (THI
| Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R433831700 | R433831700 | R433831700 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| Package Type | Connectorized | ||
| Frequency Range | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz |
| Power | 30.00 watts | 30.00 watts | |
| Insertion Loss | 0.60 dB | 0.60 dB |