The X3C22E1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS and PCS band applications. The X3C22E1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and low PIM are required. It can be used in high power applications up to 160 watts.
RF Directional Coupler General Purpose 1.7GHz ~ 2.7GHz 160W 4-SMD, No Lead
RF DIR COUPLER 1.7-2.7GHZ 4SMD
RF DIR COUPLER 1.7-2.7GHZ 4SMD
RF Directional Coupler General Purpose 1.7GHz ~ 2.7GHz 160W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C22E1-03S | 1173-X3C22E1-03STR-ND | X3C22E1-03S |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 1700.00 to 2700.00 MHz | 1700.00 to 2700.00 MHz | 1700.00 to 2700.00 MHz |
| Power | 160.00 watts | 160.00 watts |