Radiall RF Hybrid Coupler R433611700

Description
3 dB 90° 6 - 18 GHz Cross Over Hybrid Coupler
Request a Quote Datasheet
Description
3 dB 90° 6 - 18 GHz Cross Over Hybrid Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R433611700 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R433611700
RF Hybrid Coupler R433611700
3 dB 90° 6 - 18 GHz Cross Over Hybrid Coupler

3 dB 90° 6 - 18 GHz Cross Over Hybrid Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433611700
RF and Wireless - RF Directional Coupler R433611700
COUPLER: SMA 6-18GHZ 3DB (THICKN

COUPLER: SMA 6-18GHZ 3DB (THICKN

Supplier's Site
RF Directional Coupler - R433611700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433611700
RF Directional Coupler R433611700
RF Directional Coupler General Purpose 6GHz ~ 18GHz 3dB 30W Module, SMA Connectors

RF Directional Coupler General Purpose 6GHz ~ 18GHz 3dB 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433611700 R433611700 R433611700
Product Name RF Hybrid Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type Connectorized
Frequency Range 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz
Power 30.00 watts 30.00 watts
Insertion Loss 0.60 dB 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-50dB-DS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details