Radiall RF Directional Coupler R433614700

Description
20 dB 6 - 18 GHz Directional Coupler
Request a Quote Datasheet
Description
20 dB 6 - 18 GHz Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433614700 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433614700
RF Directional Coupler R433614700
20 dB 6 - 18 GHz Directional Coupler

20 dB 6 - 18 GHz Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R433614700
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 407125-1535 - 407125-1535 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Insertion Loss 1.10 dB
View Details
RF Directional Coupler - 1761-FPC06881-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 3-SMD, No Lead
Frequency Range 0.00 to 25000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details