Coupler: SMA 12.4-18 GHz 3 dB
COUPLER: SMA 12.4-18GHZ 3DB
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 3dB 30W Module, SMA Connectors
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R433831000 | R433831000 | R433831000 |
| Product Name | RF Hybrid Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| Package Type | Connectorized | ||
| Frequency Range | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz |
| Power | 30.00 watts | 30.00 watts |