The X3C70F1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for Microwave applications. The X3C70F1-20S is designed particularly for high frequency radio link and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 15 watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | X3C70F1-20S |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5500.00 to 8500.00 MHz |
| Power | 20.00 watts |