TTM Technologies Inc. RF Directional Coupler X4C20J1-20G

Description
DIRECTIONAL COUPLER 5G 20DB 0805
Request a Quote Datasheet
Description
DIRECTIONAL COUPLER 5G 20DB 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-X4C20J1-20GDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C20J1-20GDKR-ND
RF Directional Coupler 1173-X4C20J1-20GDKR-ND
DIRECTIONAL COUPLER 5G 20DB 0805

DIRECTIONAL COUPLER 5G 20DB 0805

Buy Now Datasheet
RF Directional Coupler - 1173-X4C20J1-20GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C20J1-20GTR-ND
RF Directional Coupler 1173-X4C20J1-20GTR-ND
DIRECTIONAL COUPLER 5G 20DB 0805

DIRECTIONAL COUPLER 5G 20DB 0805

Buy Now Datasheet
RF Directional Coupler - 1173-X4C20J1-20GCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C20J1-20GCT-ND
RF Directional Coupler 1173-X4C20J1-20GCT-ND
DIRECTIONAL COUPLER 5G 20DB 0805

DIRECTIONAL COUPLER 5G 20DB 0805

Buy Now Datasheet
RF Directional Coupler - X4C20J1-20G - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
X4C20J1-20G
RF Directional Coupler X4C20J1-20G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - X4C20J1-20G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
X4C20J1-20G
RF Directional Coupler X4C20J1-20G
RF Directional Coupler LTE 1.4GHz ~ 2.9GHz 21.5 ± 1.5dB 10W 0805 (2012 Metric)

RF Directional Coupler LTE 1.4GHz ~ 2.9GHz 21.5 ± 1.5dB 10W 0805 (2012 Metric)

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
X4C20J1-20G
RF and Wireless - RF Directional Coupler X4C20J1-20G
DIRECTIONAL COUPLER 5G 20DB 0805

DIRECTIONAL COUPLER 5G 20DB 0805

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1173-X4C20J1-20GDKR-ND X4C20J1-20G X4C20J1-20G X4C20J1-20G
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0805 (2012 Metric) Surface Mount
Frequency Range 1400.00 to 2900.00 MHz 1700.00 to 2700.00 MHz 1400.00 to 2900.00 MHz 1400.00 to 2900.00 MHz
Power 10.00 watts 10.00 watts 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3005070 - 3005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 1.30 dB
View Details
High Frequency Directional Coupler - FPC06150 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details