Radiall RF Directional Coupler R433613000

Description
10 dB 6 - 18 GHz Directional Coupler
Request a Quote Datasheet
Description
10 dB 6 - 18 GHz Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433613000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433613000
RF Directional Coupler R433613000
10 dB 6 - 18 GHz Directional Coupler

10 dB 6 - 18 GHz Directional Coupler

Supplier's Site Datasheet
RF Directional Coupler - R433613000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433613000
RF Directional Coupler R433613000
RF Directional Coupler General Purpose 6GHz ~ 18GHz 10 ± 0.5dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 6GHz ~ 18GHz 10 ± 0.5dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433613000
RF and Wireless - RF Directional Coupler R433613000
COUPLER: SMA 6-18GHZ 10DB FLAT R

COUPLER: SMA 6-18GHZ 10DB FLAT R

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433613000 R433613000 R433613000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 106026530 - 106026530 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06077 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details