Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors RTANG JCK W/MTG PINS BNC PCB
RTANG JACK W/MTG PINS,BNC PCB
| TE Connectivity | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 1-5227161-7 | A144890-ND | 1-5227161-7 | 17R0672 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rtang Jack W/mtg Pins,bnc Pcb Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | ||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount |