2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.92mm Female Bulkhead (EMI Gasket) Conn
RF CONN, 2.92MM, BLKHD JACK, 50 OHM; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1678-1521-60198-ND | 1521-60198 | 85AJ1214 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Conn, 2.92Mm, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave | |
| Connector Type | 2.92mm Connector | 2.92mm Connector |