SV Microwave, Inc. Connectors 1521-60125

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1521-60125 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1521-60125
Connectors 1521-60125
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
2.92mm Female PCB Edge Launch Connector,

2.92mm Female PCB Edge Launch Connector,

Buy Now
Coaxial Connector (RF) Assemblies - 1521-60125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1521-60125-ND
Coaxial Connector (RF) Assemblies 1521-60125-ND
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave - 56AC7780 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
56AC7780
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave 56AC7780
RF COAXIAL, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1521-60125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1521-60125
RF Connectors / Coaxial Connectors 1521-60125
RF Connectors / Coaxial Connectors 2.92mm F Edge Launch Conn .093" PCB Thick

RF Connectors / Coaxial Connectors 2.92mm F Edge Launch Conn .093" PCB Thick

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1521-60125 1521-60125 1521-60125-ND 56AC7780 1521-60125
Product Name Connectors Coaxial Connector (RF) Assemblies Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data