TE Connectivity Data Connectivity Housings 1438887-3

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Adjustable Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 21.38 MM  [.841 INCH ] Product Width : 11.56 MM  [.455 INCH ] Housing Features Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [185 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Adjustable Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 21.38 MM  [.841 INCH ] Product Width : 11.56 MM  [.455 INCH ] Housing Features Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [185 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438887-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438887-3
Data Connectivity Housings 1438887-3
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Adjustable Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 21.38 MM  [.841 INCH ] Product Width : 11.56 MM  [.455 INCH ] Housing Features Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [185 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Adjustable
  • Connector & Keying Code : C
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated

Dimensions


  • Connector Height : 11.45 MM  [.45 INCH ]
  • Product Length : 21.38 MM  [.841 INCH ]
  • Product Width : 11.56 MM  [.455 INCH ]

Housing Features


  • Housing Color : Blue

Industry Standards


  • Compatible With Agency/Standards Products : USCAR

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 75 DEGC  [185 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Connector (RF) Accessories - 17-1438887-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1438887-3-ND
Coaxial Connector (RF) Accessories 17-1438887-3-ND
JACK HOUSING, 1 POSITION, 180 DE

JACK HOUSING, 1 POSITION, 180 DE

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1438887-3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1438887-3
Coaxial Connector (RF) Accessories 1438887-3
JACK HOUSING, 1 POSITION, 180 DE

JACK HOUSING, 1 POSITION, 180 DE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1438887-3 1438887-3 17-1438887-3-ND 1438887-3
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Unlock Full Specs
to access all available technical data