TE Connectivity Data Connectivity Housings 1452584-3

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 12.95 MM  [.509 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 12.95 MM  [.509 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452584-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452584-3
Data Connectivity Housings 1452584-3
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 12.95 MM  [.509 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : C
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 12.95 MM  [.509 INCH ]
  • Product Length : 26.4 MM  [1.039 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Housing Color : Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-1452584-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1452584-3-ND
Coaxial Connector (RF) Accessories 17-1452584-3-ND
1 WAY PLUG CONN FAKRA2

1 WAY PLUG CONN FAKRA2

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
Connectors, Interconnects - Terminal Blocks - Wire to Board
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Packaging: Bulk Part Status: Obsolete

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Packaging: Bulk
Part Status: Obsolete

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1452584-3 17-1452584-3-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Wire Connector SMB Wire to Board Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data