TE Connectivity RF Connectors 1-5221128-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 59B, RG 59A, RG 62A, RG 62, RG 62B, RG 59 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 59B, RG 59A, RG 62A, RG 62, RG 62B, RG 59 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-5221128-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-5221128-1
RF Connectors 1-5221128-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 59B, RG 59A, RG 62A, RG 62, RG 62B, RG 59 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 59B, RG 59A, RG 62A, RG 62, RG 62B, RG 59
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32351-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32351-ND
Coaxial Connector (RF) Assemblies A32351-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 42K8641 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
42K8641
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 42K8641
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Crimp;50 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene - 70042521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Crimp;50 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene
70042521
Connector, Crimp;50 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene 70042521
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables. Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012 Field Replaceable (Category C) Plugs with Captivated Center Contact

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables.
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
  • Field Replaceable (Category C) Plugs with Captivated Center Contact
Supplier's Site
RF Connectors / Coaxial Connectors - 1-5221128-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-5221128-1
RF Connectors / Coaxial Connectors 1-5221128-1
RF Connectors / Coaxial Connectors H.C. PLUG 50 OHM

RF Connectors / Coaxial Connectors H.C. PLUG 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-5221128-1 A32351-ND 42K8641 70042521 1-5221128-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Connector, Crimp;50 Ohms;Straight;Coaxial;BNC;Gold;Plug;Brass;Polyethylene RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data