Amphenol Corporation Coaxial Connector (RF) Adapters 142246

Description
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1479-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1479-ND
Coaxial Connector (RF) Adapters ACX1479-ND
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm

Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm

Buy Now Datasheet
SMB Connector - 142246 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142246
SMB Connector 142246
SMB Plug to SMB Plug

SMB Plug to SMB Plug

Buy Now
Swedesboro, NJ, United States
Connectors
142246
Connectors 142246
RF Connector

RF Connector

Buy Now
connector,rf coaxial,smb in-series adapter,straight,plug-to-plug,50 ohm - 70032136 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb in-series adapter,straight,plug-to-plug,50 ohm
70032136
connector,rf coaxial,smb in-series adapter,straight,plug-to-plug,50 ohm 70032136
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated.
Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
Rf/coaxial Adapter, Smb Plug-Smb Plug; Convert From Coax Type Amphenol Rf - 99H5326 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Smb Plug-Smb Plug; Convert From Coax Type Amphenol Rf
99H5326
Rf/coaxial Adapter, Smb Plug-Smb Plug; Convert From Coax Type Amphenol Rf 99H5326
RF/COAXIAL ADAPTER, SMB PLUG-SMB PLUG; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMB PLUG-SMB PLUG; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 142246 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
142246
RF Adapters - In Series 142246
RF Adapters - In Series SMB PLUG TO PLUG ADAPTER GOLD

RF Adapters - In Series SMB PLUG TO PLUG ADAPTER GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1479-ND 142246 70032136 99H5326 142246
Product Name Coaxial Connector (RF) Adapters SMB Connector connector,rf coaxial,smb in-series adapter,straight,plug-to-plug,50 ohm Rf/coaxial Adapter, Smb Plug-Smb Plug; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMA; SMB SMB
Unlock Full Specs
to access all available technical data