RG-6, 6 GHz, HD, BNC, 1 piece connector
RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, GREEN; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
RF Connectors / Coaxial Connectors RG6 BNC HD 1 PIECE COMPRESN CONECTR GRN
| Belden Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1694ABHD1 | BEL14545-ND | 52T2619 | 1694ABHD1 |
| Product Name | 6 GHz RG6 BNC Connector | Coaxial Connector (RF) Assemblies | Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Green; Connector Type Belden | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC | |
| Contact Size (AWG) | 18 AWG | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug |