Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm
Manufacturer: Amphenol RF Division
Win Source Part Number: 1030869-142245
Packaging: Bulk
Fastening Type: Snap-On, Snap-On
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Style: Straight
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Convert From (Adapter End): SMB Plug, Female Socket
Convert To (Adapter End): SMB Plug, Female Socket
Adapter Type: Plug to Plug
Adapter Series: SMB to SMB
Center Gender: Female to Female
Conversion Type: Same Series
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
CONN ADAPT PLUG-PLUG SMB 50 OHM Product overview: 142245 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-142245 can be used for catalog matching and distributor lookup.
SMB Plug to SMB Plug Adapter 50 Ohm Straight / Individual Bag
RF Adapters - In Series Adapter SMB Plug to SMB Plug
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX2158-ND | 1030869-142245 | 374-142245 | 142245 | 99H5325 | 142245 |
| Product Name | Coaxial Connector (RF) Adapters | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 142245 | 50 OHM Electronic Connector | SMB Connector | Smb Plug To Smb Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMA; SMB |