Amphenol Corporation SMB Connector 142248

Description
SMB Jack to SMB Plug
Request a Quote Datasheet
Description
SMB Jack to SMB Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142248 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142248
SMB Connector 142248
SMB Jack to SMB Plug

SMB Jack to SMB Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142248
RF & Microwave 142248
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
142248
Connectors 142248
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1480-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1480-ND
Coaxial Connector (RF) Adapters ACX1480-ND
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, Smb Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 99H5328 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smb Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
99H5328
Rf Adapter, Smb Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 99H5328
RF ADAPTER, SMB JACK-PLUG, 50 OHM; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMB JACK-PLUG, 50 OHM; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Smb Jack To Smb Plug Rohs Compliant Amphenol Rf - 98AC4864 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Smb Jack To Smb Plug Rohs Compliant Amphenol Rf
98AC4864
Adapter, Smb Jack To Smb Plug Rohs Compliant Amphenol Rf 98AC4864
ADAPTER, SMB JACK TO SMB PLUG ROHS COMPLIANT: YES

ADAPTER, SMB JACK TO SMB PLUG ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,smb in-series adapter,right-angle,plug-to-jack,50 ohm - 70032138 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb in-series adapter,right-angle,plug-to-jack,50 ohm
70032138
connector,rf coaxial,smb in-series adapter,right-angle,plug-to-jack,50 ohm 70032138
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated.
Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
RF Adapters - In Series - 142248 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
142248
RF Adapters - In Series 142248
RF Adapters - In Series SMB R/A PLUG TO JACK ADAPTER GOLD

RF Adapters - In Series SMB R/A PLUG TO JACK ADAPTER GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 142248 ACX1480-ND 99H5328 98AC4864 70032138 142248
Product Name SMB Connector Coaxial Connector (RF) Adapters Rf Adapter, Smb Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf Adapter, Smb Jack To Smb Plug Rohs Compliant Amphenol Rf connector,rf coaxial,smb in-series adapter,right-angle,plug-to-jack,50 ohm RF Adapters - In Series
Connector Type SMA; SMB SMB
Unlock Full Specs
to access all available technical data