TE Connectivity Data Connectivity Housings 1438893-1

Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438893-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438893-1
Data Connectivity Housings 1438893-1
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Center Contact : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 13.95 MM  [.54 INCH ]
  • Product Length : 11.69 MM  [.46 INCH ]
  • Product Width : 18.9 MM  [.74 INCH ]

Housing Features


  • Housing Color : Jet Black

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-18

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-1438893-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1438893-1-ND
Coaxial Connector (RF) Accessories 17-1438893-1-ND
PLUG HOUSING, 1 POSITION, 180 DE

PLUG HOUSING, 1 POSITION, 180 DE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1438893-1 17-1438893-1-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data