TE Connectivity Data Connectivity Housings 1438893-2

Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438893-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438893-2
Data Connectivity Housings 1438893-2
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Contact Type : Socket

Dimensions


  • Connector Height : 13.95 MM  [.54 INCH ]
  • Product Length : 11.69 MM  [.46 INCH ]
  • Product Width : 18.9 MM  [.74 INCH ]

Housing Features


  • Housing Color : White

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1438893-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1438893-2-ND
Coaxial Connector (RF) Accessories 1438893-2-ND
Connector Housing For SMB, Fakra Plugs

Connector Housing For SMB, Fakra Plugs

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1438893-2 1438893-2-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Board Connector SMB
Unlock Full Specs
to access all available technical data