TE Connectivity Data Connectivity Housings 1452483-1

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 13.1 MM  [.51 INCH ] Product Length : 17.4 MM  [.68 INCH ] Product Width : 26.4 MM  [1.03 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 13.1 MM  [.51 INCH ] Product Length : 17.4 MM  [.68 INCH ] Product Width : 26.4 MM  [1.03 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452483-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452483-1
Data Connectivity Housings 1452483-1
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 13.1 MM  [.51 INCH ] Product Length : 17.4 MM  [.68 INCH ] Product Width : 26.4 MM  [1.03 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : A
  • Ferrule : With

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 13.1 MM  [.51 INCH ]
  • Product Length : 17.4 MM  [.68 INCH ]
  • Product Width : 26.4 MM  [1.03 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.31 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-1452483-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1452483-1-ND
Coaxial Connector (RF) Accessories 17-1452483-1-ND
2 WAY HF PLUG HSG 8MM,CODA

2 WAY HF PLUG HSG 8MM,CODA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1452483-1 17-1452483-1-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data