SV Microwave, Inc. Coaxial Connector (RF) Assemblies 1521-60199

Description
2.92mm Female Bulkhead (EMI Gasket) Conn
Request a Quote Datasheet
Description
2.92mm Female Bulkhead (EMI Gasket) Conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.92mm Female Bulkhead (EMI Gasket) Conn

2.92mm Female Bulkhead (EMI Gasket) Conn

Buy Now
Coaxial Connector (RF) Assemblies - 1678-1521-60199-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-1521-60199-ND
Coaxial Connector (RF) Assemblies 1678-1521-60199-ND
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder

2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Conn, 2.92Mm, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave - 85AJ1215 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, 2.92Mm, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave
85AJ1215
Rf Conn, 2.92Mm, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave 85AJ1215
RF CONN, 2.92MM, BLKHD JACK, 50 OHM; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:0.047 Semi Rigid"; Contact Material:Beryllium Copper

RF CONN, 2.92MM, BLKHD JACK, 50 OHM; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:0.047 Semi Rigid"; Contact Material:Beryllium Copper

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1521-60199 1678-1521-60199-ND 85AJ1215
Product Name Coaxial Connector (RF) Assemblies Rf Conn, 2.92Mm, Blkhd Jack, 50 Ohm; Connector Type Amphenol Sv Microwave
Connector Type 2.92mm Connector 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coax Connectors - 1052552-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
8 suppliers