SV Microwave, Inc. Connectors 1521-00002

Description
2.92MM FEMALE PCB EDGE LAUNCH INDIVIDUAL - TRAY (PACK FILL Q
Request a Quote Datasheet
Description
2.92MM FEMALE PCB EDGE LAUNCH INDIVIDUAL - TRAY (PACK FILL Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1521-00002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1521-00002
Connectors 1521-00002
2.92MM FEMALE PCB EDGE LAUNCH INDIVIDUAL - TRAY (PACK FILL Q

2.92MM FEMALE PCB EDGE LAUNCH INDIVIDUAL - TRAY (PACK FILL Q

Buy Now
Swedesboro, NJ, United States
2.92mm Female PCB Edge Launch Connector,

2.92mm Female PCB Edge Launch Connector,

Buy Now
Coaxial Connector (RF) Assemblies - 1521-00002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1521-00002-ND
Coaxial Connector (RF) Assemblies 1521-00002-ND
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Rf Coaxial, 2.92Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave - 56AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.92Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
56AC7778
Rf Coaxial, 2.92Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave 56AC7778
RF COAXIAL, 2.92MM R/A JACK, 50 OHM, PCB; Connector Type:2.92mm Connector; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, 2.92MM R/A JACK, 50 OHM, PCB; Connector Type:2.92mm Connector; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1521-00002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1521-00002
RF Connectors / Coaxial Connectors 1521-00002
RF Connectors / Coaxial Connectors 2.92mm F Edge Launch Connector, 4 Legs

RF Connectors / Coaxial Connectors 2.92mm F Edge Launch Connector, 4 Legs

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1521-00002 1521-00002 1521-00002-ND 56AC7778 1521-00002
Product Name Connectors Coaxial Connector (RF) Assemblies Rf Coaxial, 2.92Mm R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type 2.92mm Connector; Jack, Female Socket 2.92mm Connector
Mounting Board Edge, End Launch PCB
Unlock Full Specs
to access all available technical data