RG-6, 6 GHz, HD, BNC, 1 piece locking connector
RF Connectors / Coaxial Connectors RG6 BNCHD 1P LC/PLN COMPRESN CONECTR GRN
RF/COAX, HD BNC PLUG, STR, CRIMP, 75 OHM, GRN; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| Belden Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1694ABHDL | BEL14564-ND | 1694ABHDL | 52T2618 |
| Product Name | 6 GHz RG6 BNC Connector, Locking | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Grn; Connector Type Belden |
| Connector Type | Audio / Video | BNC | BNC | |
| Contact Size (AWG) | 18 AWG | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug |