2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
RF CONN, 2.4MM EDGE LAUNCH JACK, 50 OHM; Connector Type:2.4mm Connector; Connector Body Style:Edge Launch Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:50GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-1621-60075-ND | 70AJ5703 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Conn, 2.4Mm Edge Launch Jack, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | 2.4mm Connector; Jack, Female Socket | 2.4mm Connector |
| Mounting | Board Edge, End Launch |