Win Source Part Number: 1034896-1621-60008
Category: Connectors, Interconnects>Coaxia
Series: 2.4mm
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bag
Contact Termination: Solder
Connector Style: 2.4mm (APC-2.4, OS-50)
Frequency - Max: 50 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 25
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polyetherimide (PEI)
Mounting Type: Board Edge, End Launch
Alternative Parts (Cross-Reference): 1621-600081621-60008
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Amphenol SV Microwave
Base Product Number: 162160
CONN 2.4MM JCK STR 50OHM EDGEMNT Product overview: 1621-60008 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1621-60008 can be used for catalog matching and distributor lookup.
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.4mm Female PCB Edge Launch Connector,
RF CONNECTOR, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 2.4mm F Edge Launch .062" PCB Thickness
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 1034896-1621-60008 | 437-1621-60008 | 1621-60008-ND | 1621-60008 | 41AC9216 | 1621-60008 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | 50OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Rf Connector, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Termination | Solder | |||||
| Mounting | Board Edge, End Launch | Board Edge, End Launch | ||||
| Frequency | 50.000 GHz | |||||
| Category | Coaxial Connector; RF and Microwave Connector |