SV Microwave, Inc. Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 1521-60051

Description
2.92MM FEMALE EDGE LAUNCH CONN INDIVIDUAL BAG
Request a Quote Datasheet
Description
2.92MM FEMALE EDGE LAUNCH CONN INDIVIDUAL BAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 1521-60051 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
1521-60051
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 1521-60051
2.92MM FEMALE EDGE LAUNCH CONN INDIVIDUAL BAG

2.92MM FEMALE EDGE LAUNCH CONN INDIVIDUAL BAG

Buy Now
Coaxial Connector (RF) Assemblies - 1521-60051-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1521-60051-ND
Coaxial Connector (RF) Assemblies 1521-60051-ND
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Swedesboro, NJ, United States
2.92mm Female PCB Edge Launch Connector,

2.92mm Female PCB Edge Launch Connector,

Buy Now
RF Connectors / Coaxial Connectors - 1521-60051 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1521-60051
RF Connectors / Coaxial Connectors 1521-60051
RF Connectors / Coaxial Connectors 2.92mm F Edge Launch .062" PCB Thickness

RF Connectors / Coaxial Connectors 2.92mm F Edge Launch .062" PCB Thickness

Buy Now Datasheet
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave - 43AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
43AC7675
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave 43AC7675
RF COAXIAL, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave - 42AC0325 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
42AC0325
Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave 42AC0325
RF COAXIAL, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAXIAL, 2.92MM JACK, 50 OHM, PCB; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1521-60051 1521-60051-ND 1521-60051 1521-60051 43AC7675
Product Name Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, 2.92Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data