Belden Inc. 6 GHz RG59 BNC Connector 1505ABHD3

Description
RG-59, 6 GHz, HD, BNC, 3 piece crimp connector
Request a Quote Datasheet
Description
RG-59, 6 GHz, HD, BNC, 3 piece crimp connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz RG59 BNC Connector - 1505ABHD3 - Belden Inc.
St. Louis, MO, United States
6 GHz RG59 BNC Connector
1505ABHD3
6 GHz RG59 BNC Connector 1505ABHD3
RG-59, 6 GHz, HD, BNC, 3 piece crimp connector

RG-59, 6 GHz, HD, BNC, 3 piece crimp connector

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - BEL14550-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
BEL14550-ND
Coaxial Connector (RF) Assemblies BEL14550-ND
Connector

Connector

Buy Now Datasheet
Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Red; Connector Type Belden - 52T2615 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Red; Connector Type Belden
52T2615
Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Red; Connector Type Belden 52T2615
RF/COAX, HD BNC PLUG, STR, CRIMP, 75 OHM, RED; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RF/COAX, HD BNC PLUG, STR, CRIMP, 75 OHM, RED; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1505ABHD3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1505ABHD3
RF Connectors / Coaxial Connectors 1505ABHD3
RF Connectors / Coaxial Connectors RG59 BNCHD 3 PIECE CRIMP CONNECTER RED

RF Connectors / Coaxial Connectors RG59 BNCHD 3 PIECE CRIMP CONNECTER RED

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1505ABHD3 BEL14550-ND 52T2615 1505ABHD3
Product Name 6 GHz RG59 BNC Connector Coaxial Connector (RF) Assemblies Rf/coax, Hd Bnc Plug, Str, Crimp, 75 Ohm, Red; Connector Type Belden RF Connectors / Coaxial Connectors
Connector Type Audio / Video BNC BNC
Contact Size (AWG) 20 AWG
Mounting Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045482-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details