SV Microwave, Inc. Coaxial Connector (RF) Assemblies 1440-6001

Description
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.
Request a Quote Datasheet
Description
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1440-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters.

BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1440-6001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1440-6001-ND
Coaxial Connector (RF) Assemblies 1440-6001-ND
BMMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder

BMMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1440-6001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1440-6001
RF Connectors / Coaxial Connectors 1440-6001
RF Connectors / Coaxial Connectors BMMA Snap-In Float Mnt Conn for .085Cbl

RF Connectors / Coaxial Connectors BMMA Snap-In Float Mnt Conn for .085Cbl

Buy Now Datasheet
Bmma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7671 - Newark, An Avnet Company
Chicago, IL, United States
Bmma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7671
Bmma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7671
BMMA Female Snap-In Float Mount Connector for .085 Cable / Individual - Tray (Pack Fill Qty: 50)

BMMA Female Snap-In Float Mount Connector for .085 Cable / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site

Technical Specifications

  SV Microwave, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1440-6001 1440-6001-ND 1440-6001 43AC7671
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bmma Female Snap-In Float Mount Connector For .085 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details