2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF COAXIAL, 2.92MM JACK, 50 OHM, FLANGE; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-1521-60187-ND | 26AJ4725 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, 2.92Mm Jack, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | 2.92mm Connector; Jack, Female Socket | 2.92mm Connector |
| Mounting | Surface Mount |