Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
SMA In Series Jack To Quick Connect Plug
RF/COAXIAL ADAPTER, SMA JACK-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series QK CONN PLG ADAPTER GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | J710-ND | 142-1901-821 | 10J9881 | 142-1901-821 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Rf/coaxial Adapter, Sma Jack-Sma Plug; Convert From Coax Type Johnson - Cinch Connectivity | RF Adapters - In Series |
| Connector Type | SMA | SMA |