TE Connectivity Data Connectivity Housings 1438893-4

Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : Claret Violet Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : Claret Violet Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438893-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438893-4
Data Connectivity Housings 1438893-4
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 13.95 MM  [.54 INCH ] Product Length : 11.69 MM  [.46 INCH ] Product Width : 18.9 MM  [.74 INCH ] Housing Features Housing Color : Claret Violet Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Center Contact : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 13.95 MM  [.54 INCH ]
  • Product Length : 11.69 MM  [.46 INCH ]
  • Product Width : 18.9 MM  [.74 INCH ]

Housing Features


  • Housing Color : Claret Violet

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-18

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Headers & Wire Housings - 1438893-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1438893-4
Headers & Wire Housings 1438893-4
PLUG HOUSING, 1 POSITION, 180 DEGREE, FA

PLUG HOUSING, 1 POSITION, 180 DEGREE, FA

Buy Now
Coaxial Connector (RF) Accessories - 1438893-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1438893-4-ND
Coaxial Connector (RF) Accessories 1438893-4-ND
Connector Housing For SMB, Fakra Plugs

Connector Housing For SMB, Fakra Plugs

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1438893-4 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1438893-4
Coaxial Connector (RF) Accessories 1438893-4
CONN HOUSING FOR SMB FAKRA PLUG

CONN HOUSING FOR SMB FAKRA PLUG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1438893-4 1438893-4 1438893-4-ND 1438893-4
Product Name Data Connectivity Housings Headers & Wire Housings Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB SMB
Unlock Full Specs
to access all available technical data