TE Connectivity Coax Connectors 1663263-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Poly Bag Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Poly Bag Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1663263-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1663263-1
Coax Connectors 1663263-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Poly Bag Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Poly Bag

Product Type Features


  • Compatible With RF Cable Type : .085 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : O-Ring
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now
SMA Connector - 1663263-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1663263-1
SMA Connector 1663263-1
SMA BULKHEAD JACK

SMA BULKHEAD JACK

Buy Now
Swedesboro, NJ, United States
SMA Connector
1663263-1
SMA Connector 1663263-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Assemblies - 1663263-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1663263-1-ND
Coaxial Connector (RF) Assemblies 1663263-1-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1663263-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1663263-1
RF Connectors / Coaxial Connectors 1663263-1
RF Connectors / Coaxial Connectors SMA BULKHEAD JACK

RF Connectors / Coaxial Connectors SMA BULKHEAD JACK

Buy Now Datasheet
Sma Bulkhead Jack Te Connectivity - 50AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Sma Bulkhead Jack Te Connectivity
50AC4069
Sma Bulkhead Jack Te Connectivity 50AC4069
SMA BULKHEAD JACK

SMA BULKHEAD JACK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1663263-1 1663263-1 1663263-1-ND 1663263-1 50AC4069
Product Name Coax Connectors SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Sma Bulkhead Jack Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1056521-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
Coaxial Connector (RF) Adapters - 1-1337553-0-ND - DigiKey
Specs
Connector Type Type F
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details