2.4mm Female PCB Edge Launch Connector,
2.4MM FEMALE PCB EDGE LAUNCH C INDIVIDUAL - TRAY (PACK FILL Q
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors 2.4mm Female Conn Edge Launch 4 Legs
RF COAXIAL, 2.4MM STR JACK, 50 OHM, PCB; Connector Type:2.4mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1621-60050 | 1621-60050 | 1621-60050-ND | 1621-60050 | 56AC7782 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, 2.4Mm Str Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | 2.4mm Connector; Jack, Female Socket | 2.4mm Connector | |||
| Mounting | Board Edge, End Launch | PCB |