TE Connectivity SMD 6GHz 50 Ohm Electronic Connector 1566230-1

Description
RF UMCC Female Connector, 0-6GHz, 50 Ohm, Solder ST SMD, Gold Product overview: 1566230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1566230-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF UMCC Female Connector, 0-6GHz, 50 Ohm, Solder ST SMD, Gold Product overview: 1566230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1566230-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6GHz 50 Ohm Electronic Connector
437-1566230-1
SMD 6GHz 50 Ohm Electronic Connector 437-1566230-1
RF UMCC Female Connector, 0-6GHz, 50 Ohm, Solder ST SMD, Gold Product overview: 1566230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1566230-1 can be used for catalog matching and distributor lookup.

RF UMCC Female Connector, 0-6GHz, 50 Ohm, Solder ST SMD, Gold Product overview: 1566230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1566230-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 1566230-1 - 108528-1566230-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 1566230-1
108528-1566230-1
Coaxial Connectors (RF) - 1566230-1 108528-1566230-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 108528-1566230-1 Packaging: Reel - TR Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: Ultra Miniature Coaxial Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Phosphor Bronze Insertion Loss: 0.24dB Shield Termination: Solder Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Maximum Input Frequency: 6GHz Center Voltage Rating: 60V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 108528-1566230-1
Packaging: Reel - TR
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: Ultra Miniature Coaxial
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Phosphor Bronze
Insertion Loss: 0.24dB
Shield Termination: Solder
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C
Maximum Input Frequency: 6GHz
Center Voltage Rating: 60V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A36237TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A36237TR-ND
Coaxial Connector (RF) Assemblies A36237TR-ND
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Vao Item. Mini Rf. Amp - Te Connectivity - 41AJ3102 - Newark, An Avnet Company
Chicago, IL, United States
Vao Item. Mini Rf. Amp - Te Connectivity
41AJ3102
Vao Item. Mini Rf. Amp - Te Connectivity 41AJ3102
VAO ITEM. MINI RF.

VAO ITEM. MINI RF.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 437-1566230-1 108528-1566230-1 A36237TR-ND 1566230-1 41AJ3102
Product Name SMD 6GHz 50 Ohm Electronic Connector Coaxial Connectors (RF) - 1566230-1 Coaxial Connector (RF) Assemblies Vao Item. Mini Rf. Amp - Te Connectivity
Gender Female / Jack
Termination Solder Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data