2.92MM FEMALE SOLDERLESS PCB E INDIVIDUAL - TRAY (PACK FILL Q
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
RF CONN, 2.92MM EDGE LAUNCH JACK, 50 OHM; Connector Type:2.92mm Connector; Connector Body Style:Edge Launch Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1521-60201 | 1678-1521-60201-ND | 70AJ5702 |
| Product Name | Connectors Mil-Qualified, Unreviewed | Coaxial Connector (RF) Assemblies | Rf Conn, 2.92Mm Edge Launch Jack, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |