RG-59, 6 GHz, HD, BNC, Plenum, 1 piece connector
RF Connectors / Coaxial Connectors RG59 BNCHD 1PC PLNM COMPRESN CONECTR RED
RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, RED; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| Belden Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1506ABHD1 | BEL14544-ND | 1506ABHD1 | 52T2617 |
| Product Name | 6 GHz RG59 BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Red; Connector Type Belden |
| Connector Type | Audio / Video | BNC | BNC | |
| Contact Size (AWG) | 20 AWG | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug |